PPT2-0100GRG2VE详情
Honeywell PPT2-0100GRG2VE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Operating Temperature (Min)
-30 °C
Contact Materials
Silver
Operating Temperature (Max)
85 °C
RoHS
Compliant
终端
Solder
额定电流
3 A
触点额定电流
3 A
PPT2-0100GRG2VE拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。