PPTE0015AP5VDF详情
Honeywell PPTE0015AP5VDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
终端
电线引线
输出类型
Analog, RS-485
准确性
0.24 %
压力类型
Absolute
端口样式
Threaded
最大压力
45 PSI
PPTE0015AP5VDF拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。