PPTR1500AP5VB详情
Honeywell PPTR1500AP5VB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
RoHS
Compliant
终端
Connector
输出类型
Analog, RS-485
准确性
0.24 %
压力类型
Absolute
端口样式
Threaded
最大压力
4500 PSI
PPTR1500AP5VB拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。