PPTR2400AP5VB-R072详情
Honeywell PPTR2400AP5VB-R072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
引脚数
16
Operating Temperature (Min)
-65 °C
Operating Temperature (Max)
175 °C
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Plug
定位的数量
23
紧固类型
Threaded
特征
Shielded
评级结果
抗环境干扰
PPTR2400AP5VB-R072拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。