RDS-DIN3-PA-D1详情
Honeywell RDS-DIN3-PA-D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Operating Temp Range
-40C to 70C
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
18(V)
Mounting
DIN Rail
引脚数量
16
输出类型
NPN/PNP
RDS-DIN3-PA-D1拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。