SC1A-3K详情
Honeywell SC1A-3K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Lead Spacing (nom)
Not Required(mm)
Case Style
SILICONE
Flame-Proof Support
NO
Tolerance (+ or -)
1%
Power Rating(s)
1(W)
包装
Bulk
温度系数
±20(ppm/°C)
类型
Wirewound
电阻
3000(ohm)
结构
Cylindrical
军用标准
不需要
终端样式
Axial
失败率
不需要
SC1A-3K拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。