SD2440-153详情
Honeywell SD2440-153重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Military
Package Type
MINI-PILL
Operating Temp Range
-55C to 125C
Rad Hardened
无
Phototransistor Type
Phototransistor
Mounting
表面贴装
引脚数量
2
极性
NPN
功率耗散
0.125(W)
SD2440-153拓展信息
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。