SSCDRND030PASA3详情
HONEYWELL SSCDRND030PASA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of sensor
pressure
Pressure measuring range
0...30psi
Operation mode
absolute
Supply voltage1
3.3V DC
Mounting
THT
Case
DIP
Manufacturer series
TruStability
Related items
SEK001
Gross weight
3g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
3...3.6V DC
Output configuration
SPI
SSCDRND030PASA3拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。