SSCSRNN015PAAB5详情
HONEYWELL SSCSRNN015PAAB5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of sensor
pressure
Pressure measuring range
0...15psi
Operation mode
absolute
Supply voltage1
5V DC
Mounting
THT
Case
SIP
Manufacturer series
TruStability
Gross weight
3g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
4.75...5.25V DC
Output configuration
analogue
SSCSRNN015PAAB5拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。