Honeywell V3-2923-D9
- 收藏
- 对比
V3-2923-D9
1114-V3-2923-D9
无类别的
--
大陆
立即发货

MICRO SWITCH™ Miniature Basic Switches: V7 Series, Single Pole Normally Open (SPNO), 25 A 277 Vac, [125 - 225g] Maximum Operating Force, Pin Plunger Actuator, Maximum Mechanical Dead Break of .0025 May Be Expected, UL Recognized, CSA, and VDE Certified, S
1最小包装量--
V3-2923-D9详情
Honeywell V3-2923-D9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
25
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049115S25TW116
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
V3-2923-D9拓展信息







哦! 它是空的。