V3340M详情
Honeywell V3340M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Soldering
Manufacturer part #
J00010A0000
Nominal current
0.1A
Nominal voltage
50V
Seal type
Bayonet
Content
1pc(s)
Case material
Steel
Factory colour
Grey,Black
类型
Telegärtner
长度
80mm
0个相似型号
V3340M拓展信息








哦! 它是空的。