W7220A1000/U详情
Honeywell W7220A1000/U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
W7220A1000/U
Approvals
UL;C-Tick
Manufacturer
Honeywell
Package
Box
厂商
Honeywell
Product Status
活跃
系列
*
输出量
Y1, Y2 out to mechanical cooling; Programmable AUX1, 2-10 VDC or SYLK communicating to actuator
电压
24 Volts
输入
Y1,Y2 input from thermostat or unitary controller, 24 VAC, mixed air or OA sensor;Programmable AUX2
温度范围
-40 to 150 Degrees F
W7220A1000/U拓展信息








哦! 它是空的。