Honeywell Sensing and Productivity Solutions 115-210EAH-S01
- 收藏
- 对比
115-210EAH-S01
1114-115-210EAH-S01
温度传感器 - NTC 热敏电阻器
2-SIP
大陆
立即发货

THERMISTOR NTC 2SIP
1最小包装量--
115-210EAH-S01详情
Honeywell Sensing and Productivity Solutions 115-210EAH-S01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
32 Weeks
安装类型
通孔
包装/外壳
2-SIP
包装
Bulk
系列
115
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
引线长度
1.25 31.80mm
RoHS状态
符合RoHS标准
115-210EAH-S01拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions







哦! 它是空的。