注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10758.553316
10
¥10404.790439
25
¥10332.463197
50
¥10260.638726
100
¥10049.597184
500
¥9331.102307
Honeywell Sensing and Productivity Solutions 131EN27-2
- 收藏
- 对比
131EN27-2
1114-131EN27-2
快动,限位开关
--
大陆
立即发货

Basic / Snap Action Switches N.O. SP 5A Enclosed Switch
--最小包装量--
¥
总价: ¥
131EN27-2详情
Honeywell Sensing and Productivity Solutions 131EN27-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks
底架
Sealed
包装
Bulk
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
快速连接
RoHS状态
Non-RoHS Compliant
131EN27-2拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions






哦! 它是空的。