Honeywell Sensing and Productivity Solutions 2A82-L
- 收藏
- 对比
2A82-L
1114-2A82-L
配件 - 帽盖
--
大陆
立即发货

Switch Access Push Button Switch Screen
1最小包装量--
2A82-L详情
Honeywell Sensing and Productivity Solutions 2A82-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
卡入式
形状
Rectangular
系列
2
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Yellow, Transparent
照明
Illuminated
开关类型
Pushbutton
大小
27.40mm Lx21.60mm W
RoHS状态
符合RoHS标准
2A82-L拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions







哦! 它是空的。