Honeywell Sensing and Productivity Solutions 2C201
- 收藏
- 对比
2C201
1114-2C201
配件
--
大陆
立即发货

SOCKET MOUNT HOUSING 2 LAMP
1最小包装量--
2C201详情
Honeywell Sensing and Productivity Solutions 2C201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
25 Weeks
底架
Flush
系列
2
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
48V
配件类型
Housing
达到SVHC
Unknown
RoHS状态
符合RoHS标准
2C201拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。