注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2680.140193
10
¥2528.434141
100
¥2385.315229
500
¥2250.297382
1000
¥2122.922065
Honeywell Sensing and Productivity Solutions 2D33
- 收藏
- 对比
2D33
1114-2D33
配件
Module
大陆
立即发货

SWITCH MODULE SPDTX4 ALT ACT
--最小包装量--
¥
总价: ¥
2D33详情
Honeywell Sensing and Productivity Solutions 2D33重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
触点镀层
Silver
包装/外壳
Module
系列
2
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
配件类型
开关模块
投掷配置
4PDT, SPDT
触点额定电流
5A
RoHS状态
符合RoHS标准
2D33拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions







哦! 它是空的。