Honeywell Sensing and Productivity Solutions 3455RC 06020002
- 收藏
- 对比
3455RC 06020002
1114-3455RC 06020002
温度传感器 - 温控器- 恒温器 - 机械式
Cylinder
大陆
立即发货

THERMOSTAT AUTO RESET CYLINDR QC
1最小包装量--
3455RC 06020002详情
Honeywell Sensing and Productivity Solutions 3455RC 06020002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Cylinder
系列
3455RC
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端样式
快速连接
RoHS状态
符合RoHS标准
3455RC 06020002拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell







哦! 它是空的。