Honeywell Sensing and Productivity Solutions 4B2AGN
- 收藏
- 对比
4B2AGN
1114-4B2AGN
配件
--
大陆
立即发货

Switch Access Push Button Switch Button
1最小包装量--
4B2AGN详情
Honeywell Sensing and Productivity Solutions 4B2AGN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Green
RoHS状态
符合RoHS标准
4B2AGN拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。