Honeywell Sensing and Productivity Solutions 8MA2
- 收藏
- 对比
8MA2
1114-8MA2
配件
--
大陆
立即发货

SWITCH MOUNTING BRACKET
1最小包装量--
8MA2详情
Honeywell Sensing and Productivity Solutions 8MA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
已出版
1995
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
配件类型
安装支架
操作力
500 mN
达到SVHC
Unknown
RoHS状态
符合RoHS标准
8MA2拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。