Honeywell Sensing and Productivity Solutions AC-10143
- 收藏
- 对比
AC-10143
1114-AC-10143
配件
--
大陆
立即发货

Switch Hardware V BASIC SW
1最小包装量--
AC-10143详情
Honeywell Sensing and Productivity Solutions AC-10143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
操作力
500 mN
RoHS状态
符合RoHS标准
AC-10143拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions







哦! 它是空的。