Honeywell Sensing and Productivity Solutions AC-10457
- 收藏
- 对比
AC-10457
1114-AC-10457
配件
--
大陆
立即发货

SWITCH BASIC INSULATOR AC
1最小包装量--
AC-10457详情
Honeywell Sensing and Productivity Solutions AC-10457重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
系列
AC
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
配件类型
Insulator
操作力
500 mN
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
AC-10457拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。