Honeywell Sensing and Productivity Solutions AML21FBB2AC
- 收藏
- 对比
AML21FBB2AC
1114-AML21FBB2AC
按钮开关
--
大陆
立即发货

AML21FBB2AC
1最小包装量--
AML21FBB2AC详情
Honeywell Sensing and Productivity Solutions AML21FBB2AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
霍尼韦尔传感与生产力解决方案
Package
Bulk
Product Status
活跃
Switch Configuration
N.O./N.C.
Mounting Styles
Panel
Actuator Style
矩形按钮
Contact Materials
Silver
Pole Throw Configuration
DPDT
系列
-
类型
瞬时触点
照明类型
白炽灯
端子类型
Quick Connect/Solder
执行器标记
无标记
AML21FBB2AC拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions







哦! 它是空的。