Honeywell Sensing and Productivity Solutions AML42CBM2
- 收藏
- 对比
AML42CBM2
1114-AML42CBM2
面板指示器,指示灯
--
大陆
立即发货

Switch Accessories SQ 1 LED YELLOW 24V LIGHTED INDICATORS
1最小包装量--
AML42CBM2详情
Honeywell Sensing and Productivity Solutions AML42CBM2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks
底架
Panel, Snap in
已出版
2001
零件状态
活跃
终端
Solder
ECCN 代码
EAR99
开关类型
按钮开关
照明类型
Illuminated
照明颜色
Yellow
RoHS状态
符合RoHS标准
AML42CBM2拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。