Honeywell Sensing and Productivity Solutions AML51-N11BB
- 收藏
- 对比
AML51-N11BB
1114-AML51-N11BB
配件 - 帽盖
--
大陆
立即发货

Switch Access Push Button Switch Rectangular Button
1最小包装量--
AML51-N11BB详情
Honeywell Sensing and Productivity Solutions AML51-N11BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
卡入式
形状
Rectangular
系列
AML51
已出版
1998
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Blue, Blue
照明
可选照明
开关类型
Pushbutton
大小
25.00mm Lx15.00mm Wx10.00mm H
RoHS状态
符合RoHS标准
AML51-N11BB拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。