Honeywell Sensing and Productivity Solutions AML52-A20W
- 收藏
- 对比
AML52-A20W
1114-AML52-A20W
配件 - 帽盖
--
大陆
立即发货

Switch Access Push Button Switch Square Button
1最小包装量--
AML52-A20W详情
Honeywell Sensing and Productivity Solutions AML52-A20W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
卡入式
形状
Square
系列
AML52
已出版
1998
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
White
照明
照明开口
开关类型
Pushbutton
大小
15.00mm Lx15.00mm Wx8.00mm H
RoHS状态
符合RoHS标准
AML52-A20W拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。