Honeywell Sensing and Productivity Solutions AML52-C10K
- 收藏
- 对比
AML52-C10K
1114-AML52-C10K
配件 - 帽盖
--
大陆
立即发货

HONEYWELL S&C AML52-C10KSWITCH CAP
1最小包装量--
AML52-C10K详情
Honeywell Sensing and Productivity Solutions AML52-C10K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
安装类型
卡入式
形状
Square
系列
AML52
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
照明
照明开口
开关类型
Pushbutton
大小
15.00mm Lx15.00mm Wx4.80mm H
达到SVHC
Unknown
RoHS状态
符合RoHS标准
AML52-C10K拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。