Honeywell Sensing and Productivity Solutions AML56-E10W
- 收藏
- 对比
AML56-E10W
1114-AML56-E10W
配件 - 帽盖
--
大陆
立即发货

Switch Accessories 1/2 ROCKER SW 1 LED NO LEGEND WHITE
1最小包装量--
AML56-E10W详情
Honeywell Sensing and Productivity Solutions AML56-E10W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
安装类型
卡入式
形状
Rectangular
系列
AML56
已出版
1998
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
White
照明
照明开口
开关类型
Rocker
RoHS状态
符合RoHS标准
AML56-E10W拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。