Honeywell Sensing and Productivity Solutions AML61BA2G
- 收藏
- 对比
AML61BA2G
1114-AML61BA2G
配件
--
大陆
立即发货

Switch Hardware Plain Finish SQ Can Mnting Hardware 2pos
1最小包装量--
AML61BA2G详情
Honeywell Sensing and Productivity Solutions AML61BA2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
引脚数
2
已出版
1998
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
AML61BA2G拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。