Honeywell Sensing and Productivity Solutions AML61KC5E
- 收藏
- 对比
AML61KC5E
1114-AML61KC5E
配件
--
大陆
立即发货

Switch Hardware Blk Finish Rect. Can Mnting Hardware 5pos
1最小包装量--
AML61KC5E详情
Honeywell Sensing and Productivity Solutions AML61KC5E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
引脚数
5
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
RoHS状态
符合RoHS标准
AML61KC5E拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。