Honeywell Sensing and Productivity Solutions DT-10306
- 收藏
- 对比
DT-10306
1114-DT-10306
配件
--
大陆
立即发货

Basic / Snap Action Switches LARGE BASIC SW
1最小包装量--
DT-10306详情
Honeywell Sensing and Productivity Solutions DT-10306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
操作力
500 mN
RoHS状态
符合RoHS标准
DT-10306拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions







哦! 它是空的。