Honeywell Sensing and Productivity Solutions GLZ1AB
- 收藏
- 对比
GLZ1AB
1114-GLZ1AB
配件
--
大陆
立即发货

Switch Access Limit Switch Top Pin Plunger Head
1最小包装量--
GLZ1AB详情
Honeywell Sensing and Productivity Solutions GLZ1AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
颜色
Black
RoHS状态
符合RoHS标准
GLZ1AB拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。