Honeywell Sensing and Productivity Solutions GTN2A111
- 收藏
- 对比
GTN2A111
1114-GTN2A111
磁性传感器 - 位置,接近,速度(模块)
Barrel, Plastic Housed, Flange Mount
大陆
立即发货

GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details
1最小包装量--
GTN2A111详情
Honeywell Sensing and Productivity Solutions GTN2A111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Barrel, Plastic Housed, Flange Mount
执行器材料
Ferrous Metals, Gear Tooth
操作温度
-40°C~125°C TA
系列
GTN
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
霍尔效应传感器
频率
9kHz
终端样式
Connector
输出类型
Digital
GTN2A111拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions







哦! 它是空的。