Honeywell Sensing and Productivity Solutions LSXZ1C
- 收藏
- 对比
LSXZ1C
1114-LSXZ1C
配件
--
大陆
立即发货

Switch Access Explosion Proof Heavy Duty Limit Switch Operating Head
1最小包装量--
LSXZ1C详情
Honeywell Sensing and Productivity Solutions LSXZ1C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
系列
LSX
已出版
1999
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
颜色
Black
配件类型
操作头
RoHS状态
符合RoHS标准
LSXZ1C拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。