Honeywell Sensing and Productivity Solutions LSXZ24M
- 收藏
- 对比
LSXZ24M
1114-LSXZ24M
配件
--
大陆
立即发货

PLUG IN UNIT FOR LSX 4M STD TEMP
1最小包装量--
LSXZ24M详情
Honeywell Sensing and Productivity Solutions LSXZ24M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Plug-In
系列
LSX
已出版
2014
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Plug-in Unit
RoHS状态
符合RoHS标准
LSXZ24M拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions







哦! 它是空的。