Honeywell Sensing and Productivity Solutions LSXZ3E
- 收藏
- 对比
LSXZ3E
1114-LSXZ3E
配件
--
大陆
立即发货

CONTACT BLOCK FOR BASIC SWITCH
1最小包装量--
LSXZ3E详情
Honeywell Sensing and Productivity Solutions LSXZ3E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
LSX
已出版
2014
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
配件类型
接触块
RoHS状态
符合RoHS标准
LSXZ3E拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions







哦! 它是空的。