Honeywell Sensing and Productivity Solutions LSZ54N
- 收藏
- 对比
LSZ54N
1114-LSZ54N
配件
--
大陆
立即发货

SWITCH ACTUATOR, ROD, LS SERIES - More Details
--最小包装量--
LSZ54N详情
Honeywell Sensing and Productivity Solutions LSZ54N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
材料
不锈钢
系列
HDLS
已出版
2007
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Lever
照明类型
Non-Illuminated
宽度
6.35mm
达到SVHC
Unknown
RoHS状态
符合RoHS标准
无铅
无铅
LSZ54N拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。