Honeywell Sensing and Productivity Solutions MD2721
- 收藏
- 对比
MD2721
1114-MD2721
配件
--
大陆
立即发货

SWITCH PLUNGER ASSMBLY
1最小包装量--
MD2721详情
Honeywell Sensing and Productivity Solutions MD2721重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
配件类型
辅助执行器
操作力
500 mN
RoHS状态
符合RoHS标准
MD2721拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。