Honeywell Sensing and Productivity Solutions TD4S-GM
- 收藏
- 对比
TD4S-GM
1114-TD4S-GM
温度传感器 - RTD(电阻温度检测器)
Cylinder, Metal
大陆
立即发货

SENSOR RTD 1.85KOHM CYLINDER
1最小包装量--
TD4S-GM详情
Honeywell Sensing and Productivity Solutions TD4S-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
用户定义
包装/外壳
Cylinder, Metal
操作温度
-40°C~150°C
系列
TD
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
电线引线
电流
1mA
电阻@0°C
1.85kOhms
TD4S-GM拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions







哦! 它是空的。