Honeywell Sensing and Productivity Solutions WLS1A02BA2B
- 收藏
- 对比
WLS1A02BA2B
1114-WLS1A02BA2B
快动,限位开关
--
大陆
立即发货

WIRELESS LIMIT SWITCH
1最小包装量--
WLS1A02BA2B详情
Honeywell Sensing and Productivity Solutions WLS1A02BA2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Wireless
操作温度
-40°C~85°C
包装
Bulk
系列
WLS
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
入口保护
IP67 - Dust Tight, Waterproof
终端样式
Wireless
执行器类型
Side Rotary, Adjustable Roller
电路
单刀双掷
开关功能
On-Mom
特征
Steel Roller, Back Mounted
RoHS状态
Non-RoHS Compliant
WLS1A02BA2B拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。