Hubbell Wiring Device-Kellems CS315GY
- 收藏
- 对比
CS315GY
545-CS315GY
DIP 开关
--
大陆
立即发货

CS315GY datasheet pdf and DIP Switches product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
CS315GY详情
Hubbell Wiring Device-Kellems CS315GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
Three Way
Manufacturer Part Number
CS315GY
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120/277 VAC
电流
15 Amps
职系
Specification
温度
-40 to 167 Degrees F
CS315GY拓展信息







哦! 它是空的。