Hubbell Wiring Device-Kellems HBL1381
- 收藏
- 对比
HBL1381
545-HBL1381
集成电路(IC)
--
大陆
立即发货

SWITCH, TOGGLE, SPDT, 15A, 277VAC, Switch Operation:Push-Pull, Contact Configuration:SPDT, Illumination:Non Illuminated, Product Range:-, Contact Current Max:15A, Switch Mounting:Panel Mount, Contact Voltage AC Nom:277V
1最小包装量--
HBL1381详情
Hubbell Wiring Device-Kellems HBL1381重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBL1381
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HUBBELL INC
Risk Rank
5.64
Approvals
UL;CSA
Reach合规守则
unknown
电压
120/277 VAC
开关类型
切换开关
职系
Industrial
温度
-40 to 167 Degrees F
HBL1381拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。