Hubbell Wiring Device-Kellems HBL15FGN
- 收藏
- 对比
HBL15FGN
545-HBL15FGN
套管 - 音频连接器
--
大陆
立即发货

HBL15FGN datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HBL15FGN详情
Hubbell Wiring Device-Kellems HBL15FGN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBL15FGN
Approvals
cUL, UL
Manufacturer
Hubbell
额定电流
150 A
电压
600 VAC
连接类型
Plug
HBL15FGN拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。