Hubbell Wiring Device-Kellems HBL300MO
- 收藏
- 对比
HBL300MO
545-HBL300MO
套管 - 音频连接器
--
大陆
立即发货

HBL300MO datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HBL300MO详情
Hubbell Wiring Device-Kellems HBL300MO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBL300MO
Approvals
cUL, UL
Manufacturer
Hubbell
额定电流
300 A
电压
600 VAC
连接类型
Plug
HBL300MO拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。