Hubbell Wiring Device-Kellems HBL300MY
- 收藏
- 对比
HBL300MY
545-HBL300MY
套管 - 音频连接器
--
大陆
立即发货

HBL300MY datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HBL300MY详情
Hubbell Wiring Device-Kellems HBL300MY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBL300MY
Approvals
cUL, UL
Manufacturer
Hubbell
额定电流
300 A
电压
600 VAC
连接类型
Plug
HBL300MY拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。