Hubbell Wiring Device-Kellems HBL6027
- 收藏
- 对比
HBL6027
545-HBL6027
集成电路(IC)
--
大陆
立即发货

Connector Accessories Seal Black Elastomer for Variload Plug
1最小包装量--
HBL6027详情
Hubbell Wiring Device-Kellems HBL6027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBL6027
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HUBBELL INC
Risk Rank
5.72
Body Orientation
Straight
RoHS
Compliant
类型
Seal
Reach合规守则
unknown
连接器支持类型
连接器附件
HBL6027拓展信息
Hubbell Wiring Device-Kellems
Cooper Industries
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Cooper Industries







哦! 它是空的。