Hubbell Wiring Device-Kellems HBL6031
- 收藏
- 对比
HBL6031
545-HBL6031
套管 - 音频连接器
--
大陆
立即发货

HBL6031 datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HBL6031详情
Hubbell Wiring Device-Kellems HBL6031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Operating Temp Range
-40C to 75C
Manufacturer Part Number
HBL6031
Manufacturer
Hubbell
For Use With
电源连接器
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HUBBELL INC
Risk Rank
5.2
性别
Male
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Weatherproof Triple Seal Boot
知识产权评级
IP55
HBL6031拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。