Hubbell Wiring Device-Kellems HBLFCAPY
- 收藏
- 对比
HBLFCAPY
545-HBLFCAPY
套管 - 音频连接器
--
大陆
立即发货

Connector Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Color:Brown; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No
1最小包装量--
HBLFCAPY详情
Hubbell Wiring Device-Kellems HBLFCAPY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
本体材质
Thermoplastic
Manufacturer Part Number
HBLFCAPY
Manufacturer
Hubbell
RoHS
Non-Compliant
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HUBBELL INC
Risk Rank
5.71
颜色
Brown
Reach合规守则
unknown
连接器支持类型
连接器附件
达到SVHC
Unknown
HBLFCAPY拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。