Hubbell Wiring Device-Kellems HBLM3FR
- 收藏
- 对比
HBLM3FR
545-HBLM3FR
套管 - 音频连接器
--
大陆
立即发货

HBLM3FR datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HBLM3FR详情
Hubbell Wiring Device-Kellems HBLM3FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBLM3FR
Approvals
cUL, UL
Manufacturer
Hubbell
RoHS
,Tri-Tap T Connector
颜色
Red
额定电流
400 A
电压
600 VAC
连接类型
Connector
HBLM3FR拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。