Hubbell Wiring Device-Kellems HBLMCAPW
- 收藏
- 对比
HBLMCAPW
545-HBLMCAPW
套管 - 音频连接器
--
大陆
立即发货

Connector Dust Cap; Color:White; Gender:Male; Leaded Process Compatible:No; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC; Peak Reflow Compatible (260 C):No RoHS Compliant: No
1最小包装量--
HBLMCAPW详情
Hubbell Wiring Device-Kellems HBLMCAPW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBLMCAPW
Manufacturer
Hubbell
HBLMCAPW拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。